3M 3M Scotch 13 Black Conductive Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Conductive - 15017 13-3/4x15FT

Description
3M Scotch 13 black conductive tape comes in a 3/4 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.
Description
3M Scotch 13 black conductive tape comes in a 3/4 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 13 Black Conductive Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Conductive - 15017 - 054007-15017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 13 Black Conductive Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Conductive - 15017
054007-15017
3M Scotch 13 Black Conductive Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Conductive - 15017 054007-15017
3M Scotch 13 black conductive tape comes in a 3/4 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.

3M Scotch 13 black conductive tape comes in a 3/4 in width, 15 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-15017
Product Name 3M Scotch 13 Black Conductive Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Conductive - 15017
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer Tape - 9703 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
ESD Tapes - 8772504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details