3M Tape 3710-6

Description
"Box Sealing Tape Rubber Adhesive Clear 1.89"" (48.00mm) X 164' (50.0m) 54.7 yds"
Request a Quote Datasheet
Description
"Box Sealing Tape Rubber Adhesive Clear 1.89"" (48.00mm) X 164' (50.0m) 54.7 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M10649-ND - DigiKey
Thief River Falls, MN, United States
"Box Sealing Tape Rubber Adhesive Clear 1.89"" (48.00mm) X 164' (50.0m) 54.7 yds"

"Box Sealing Tape Rubber Adhesive Clear 1.89"" (48.00mm) X 164' (50.0m) 54.7 yds"

Buy Now Datasheet
3M Tartan 3710-6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.9 mil Thick - 92228 - 051141-92228 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 3710-6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.9 mil Thick - 92228
051141-92228
3M Tartan 3710-6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.9 mil Thick - 92228 051141-92228
3M Tartan 3710-6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 packs per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness.

3M Tartan 3710-6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt adhesive and is packaged 6 packs per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness.

Buy Now
Tape Colour 3M - 56T0073 - Newark, An Avnet Company
Chicago, IL, United States
Tape Colour 3M
56T0073
Tape Colour 3M 56T0073
Tape Colour:-; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:371 Series; Tape Type:Packaging RoHS Compliant: NA

Tape Colour:-; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:371 Series; Tape Type:Packaging RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 3M10649-ND 051141-92228 56T0073
Product Name Tape 3M Tartan 3710-6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.9 mil Thick - 92228 Tape Colour 3M
Color Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Clear Polyethylene Surface Protection - 03M00-048C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details