3M 3M Venture Tape 1525CW Aluminum Tape - 123.75 mm Width x 50 yd Length - 95588 051128-95588

Description
3M Venture Tape 1525CW aluminum tape comes in a 123.75 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.
Description
3M Venture Tape 1525CW aluminum tape comes in a 123.75 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1525CW Aluminum Tape - 123.75 mm Width x 50 yd Length - 95588 - 051128-95588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1525CW Aluminum Tape - 123.75 mm Width x 50 yd Length - 95588
051128-95588
3M Venture Tape 1525CW Aluminum Tape - 123.75 mm Width x 50 yd Length - 95588 051128-95588
3M Venture Tape 1525CW aluminum tape comes in a 123.75 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.

3M Venture Tape 1525CW aluminum tape comes in a 123.75 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95588
Product Name 3M Venture Tape 1525CW Aluminum Tape - 123.75 mm Width x 50 yd Length - 95588
Width 4.87 inches (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Glass Cloth - 379 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Fiberglass
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details