Polyken Berry Plastics black duct tape comes in a 58 in width, 1500 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 203 58 X 1500LY BLACK |
| Product Name | Polyken Berry Plastics Black Duct Tape - 58 in Width x 1500 yd Length - 9 mil Thick - 203 58 X 1500LY BLACK |
| Color | Black |