"Antistatic Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
Protektive Pak Wescorp clear static-control tape comes in a 1 in width and 36 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Tapes | Cable and Electrical Tapes |
| Product Number | 46902-ND | PROTEKTIVE PAK 46902 |
| Product Name | Tape | Protektive Pak Wescorp Clear Static-Control Tape - 1 in Width x 36 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46902 |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static | |
| Color | Clear | Clear |
| Adhesive | Rubber | |
| Carrier / Backing | Cellulose |