Brady Corporation Brady B-934 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 3/8 in Width - 50 ft Length - 36621 36621

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Graphicspro. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-934 continuous thermal transfer printer label roll are: 50 ft L x 4 3/8 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper label material. This continuous thermal transfer printer label roll uses vinyl for the label material.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Graphicspro. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-934 continuous thermal transfer printer label roll are: 50 ft L x 4 3/8 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper label material. This continuous thermal transfer printer label roll uses vinyl for the label material.

Suppliers

Company
Product
Description
Supplier Links
Brady B-934 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 3/8 in Width - 50 ft Length - 36621 - 754476-36621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-934 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 3/8 in Width - 50 ft Length - 36621
754476-36621
Brady B-934 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 3/8 in Width - 50 ft Length - 36621 754476-36621
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Graphicspro. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-934 continuous thermal transfer printer label roll are: 50 ft L x 4 3/8 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper label material. This continuous thermal transfer printer label roll uses vinyl for the label material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Graphicspro. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-934 continuous thermal transfer printer label roll are: 50 ft L x 4 3/8 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper label material. This continuous thermal transfer printer label roll uses vinyl for the label material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 754476-36621
Product Name Brady B-934 Yellow Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 3/8 in Width - 50 ft Length - 36621
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details