3M 3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 56279 051138-56279

Description
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.
Description
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 56279 - 051138-56279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 56279
051138-56279
3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 56279 051138-56279
3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

3M 40PR clear static control tape comes in a 1 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-56279
Product Name 3M 40PR Clear Static Control Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 56279
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 1711612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details