3M 3M 1146 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54216 1146

Description
3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
Description
3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.

Suppliers

Company
Product
Description
Supplier Links
3M 1146 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54216 - 051128-54216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1146 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54216
051128-54216
3M 1146 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54216 051128-54216
3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.

3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.

Buy Now
3M 1146 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54217 - 051128-54217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1146 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54217
051128-54217
3M 1146 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54217 051128-54217
3M 1146 clear insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.

3M 1146 clear insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-54216 051128-54217
Product Name 3M 1146 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54216 3M 1146 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54217
Type Electrical Electrical
Unlock Full Specs
to access all available technical data