Protektive Pak Tape 46906

Description
"Antistatic Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Antistatic Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 46906-ND - DigiKey
Thief River Falls, MN, United States
"Antistatic Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 216' (66.0m) 72 yds"

"Antistatic Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 216' (66.0m) 72 yds"

Buy Now Datasheet
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46906 - PROTEKTIVE PAK 46906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46906
PROTEKTIVE PAK 46906
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46906 PROTEKTIVE PAK 46906
Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes
Product Number 46906-ND PROTEKTIVE PAK 46906
Product Name Tape Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46906
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear Clear
Adhesive Rubber
Carrier / Backing Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Aluminum
Thickness 0.0020 inches (0.0508 mm)
View Details
ESD Tapes - 1711611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details