Protektive Pak Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46915 46915

Description
Protektive Pak Wescorp clear / yellow static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
Description
Protektive Pak Wescorp clear / yellow static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46915 - PROTEKTIVE PAK 46915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46915
PROTEKTIVE PAK 46915
Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46915 PROTEKTIVE PAK 46915
Protektive Pak Wescorp clear / yellow static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Protektive Pak Wescorp clear / yellow static-control tape comes in a 1 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number PROTEKTIVE PAK 46915
Product Name Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 1 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46915
Type Electrical
Unlock Full Specs
to access all available technical data