3M Temflex 1700P insulating tape comes in a 3/4 in width, 66 ft length and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700P insulating tape can be stretched 200 % for breaking. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.18 mm thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051128-60051 |
| Product Name | 3M Temflex 1700P Insulating Tape - 3/4 in Width x 66 ft Length - 0.18 mm Thick - Electrically Insulating - 60051 |
| Type | Electrical |