3M 3M 1115B Aluminum Tape - 1 in Width x 60 yd Length - 6 mil Total Thickness - 57039 1115B

Description
3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6 mil total thickness. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, RoHS 2002/95/EC.
Description
3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6 mil total thickness. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, RoHS 2002/95/EC.

Suppliers

Company
Product
Description
Supplier Links
3M 1115B Aluminum Tape - 1 in Width x 60 yd Length - 6 mil Total Thickness - 57039 - 051128-57039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1115B Aluminum Tape - 1 in Width x 60 yd Length - 6 mil Total Thickness - 57039
051128-57039
3M 1115B Aluminum Tape - 1 in Width x 60 yd Length - 6 mil Total Thickness - 57039 051128-57039
3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6 mil total thickness. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, RoHS 2002/95/EC.

3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 6 mil total thickness. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, RoHS 2002/95/EC.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-57039
Product Name 3M 1115B Aluminum Tape - 1 in Width x 60 yd Length - 6 mil Total Thickness - 57039
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details