3M 3M Scotch 31 Black Insulating Tape - 2 in Width x 10 ft Length - 60 mil Thick - Electrically Insulating - 57150 31-2""x10FT

Description
3M Scotch 31 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.
Description
3M Scotch 31 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 31 Black Insulating Tape - 2 in Width x 10 ft Length - 60 mil Thick - Electrically Insulating - 57150 - 051128-57150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 31 Black Insulating Tape - 2 in Width x 10 ft Length - 60 mil Thick - Electrically Insulating - 57150
051128-57150
3M Scotch 31 Black Insulating Tape - 2 in Width x 10 ft Length - 60 mil Thick - Electrically Insulating - 57150 051128-57150
3M Scotch 31 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.

3M Scotch 31 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57150
Product Name 3M Scotch 31 Black Insulating Tape - 2 in Width x 10 ft Length - 60 mil Thick - Electrically Insulating - 57150
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data