3M Temflex 2155 black insulating tape comes in a 1 1/2 in width, 22 ft length and is packaged 45 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 2155 insulating tape can be stretched 700 % for breaking. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. This insulating tape meets the following standards: UL 510.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-50349 |
| Product Name | 3M Temflex 2155 Black Insulating Tape - 1 1/2 in Width x 22 ft Length - 30 mil Thick - Electrically Insulating - 50349 |
| Type | Electrical |