3M 3M Scotch 2228 Black Insulating Tape - 2 in Width x 3 ft Length - 65 mil Thick - Electrically Insulating - 43478 2228-2x3FT

Description
3M Scotch 2228 black insulating tape comes in a 2 in width, 3 ft length, uses a mastic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.
Description
3M Scotch 2228 black insulating tape comes in a 2 in width, 3 ft length, uses a mastic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2228 Black Insulating Tape - 2 in Width x 3 ft Length - 65 mil Thick - Electrically Insulating - 43478 - 054007-43478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2228 Black Insulating Tape - 2 in Width x 3 ft Length - 65 mil Thick - Electrically Insulating - 43478
054007-43478
3M Scotch 2228 Black Insulating Tape - 2 in Width x 3 ft Length - 65 mil Thick - Electrically Insulating - 43478 054007-43478
3M Scotch 2228 black insulating tape comes in a 2 in width, 3 ft length, uses a mastic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

3M Scotch 2228 black insulating tape comes in a 2 in width, 3 ft length, uses a mastic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-43478
Product Name 3M Scotch 2228 Black Insulating Tape - 2 in Width x 3 ft Length - 65 mil Thick - Electrically Insulating - 43478
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details