3M 3M Scotch 24 Copper Tape - 1 in Width x 100 ft Length - 16 mil Total Thickness - 15058 24-1x100FT

Description
3M Scotch 24 copper tape comes in a 1 in width, 100 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.
Description
3M Scotch 24 copper tape comes in a 1 in width, 100 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 24 Copper Tape - 1 in Width x 100 ft Length - 16 mil Total Thickness - 15058 - 054007-15058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 24 Copper Tape - 1 in Width x 100 ft Length - 16 mil Total Thickness - 15058
054007-15058
3M Scotch 24 Copper Tape - 1 in Width x 100 ft Length - 16 mil Total Thickness - 15058 054007-15058
3M Scotch 24 copper tape comes in a 1 in width, 100 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.

3M Scotch 24 copper tape comes in a 1 in width, 100 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-15058
Product Name 3M Scotch 24 Copper Tape - 1 in Width x 100 ft Length - 16 mil Total Thickness - 15058
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Metallic Tapes - 8326350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Thermosetable Glass Cloth Tape - 3650 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0083 inches (0.2108 mm)
Adhesive Fiberglass
View Details