3M 3M Venture Tape 1525CW Aluminum Tape - 6 in Width x 50 yd Length - 95587 051128-95587

Description
3M Venture Tape 1525CW aluminum tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.
Description
3M Venture Tape 1525CW aluminum tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1525CW Aluminum Tape - 6 in Width x 50 yd Length - 95587 - 051128-95587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1525CW Aluminum Tape - 6 in Width x 50 yd Length - 95587
051128-95587
3M Venture Tape 1525CW Aluminum Tape - 6 in Width x 50 yd Length - 95587 051128-95587
3M Venture Tape 1525CW aluminum tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.

3M Venture Tape 1525CW aluminum tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-95587
Product Name 3M Venture Tape 1525CW Aluminum Tape - 6 in Width x 50 yd Length - 95587
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated Crepe Paper - 3589 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated Crepe Paper
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details