3M 3M 1076 Insulating Tape - 3/8 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 59986 1076

Description
3M 1076 insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness.
Description
3M 1076 insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 1076 Insulating Tape - 3/8 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 59986 - 051128-59986 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1076 Insulating Tape - 3/8 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 59986
051128-59986
3M 1076 Insulating Tape - 3/8 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 59986 051128-59986
3M 1076 insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness.

3M 1076 insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness.

Buy Now
3M 1076 Insulating Tape - 1 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 60157 - 051128-60157 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1076 Insulating Tape - 1 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 60157
051128-60157
3M 1076 Insulating Tape - 1 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 60157 051128-60157
3M 1076 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness.

3M 1076 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-59986 051128-60157
Product Name 3M 1076 Insulating Tape - 3/8 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 59986 3M 1076 Insulating Tape - 1 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 60157
Type Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Features Transparent
Color Transparent
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details