3M 3M Scotch 2510 Yellow Insulating Tape - 2 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 10711 2510-2x36YD

Description
3M Scotch 2510 yellow insulating tape comes in a 2 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 16 rolls per inner, 16 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M Scotch 2510 yellow insulating tape comes in a 2 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 16 rolls per inner, 16 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Yellow Insulating Tape - 2 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 10711 - 054007-10711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Yellow Insulating Tape - 2 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 10711
054007-10711
3M Scotch 2510 Yellow Insulating Tape - 2 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 10711 054007-10711
3M Scotch 2510 yellow insulating tape comes in a 2 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 16 rolls per inner, 16 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M Scotch 2510 yellow insulating tape comes in a 2 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 16 rolls per inner, 16 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-10711
Product Name 3M Scotch 2510 Yellow Insulating Tape - 2 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 10711
Type Electrical
Color Yellow
Adhesive Non-Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details
Electrical Tapes - 4089489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Yellow
Backing Material Polyester; Polyester
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details