3M 3M Scotch 2520 Yellow Insulating Tape - 1 in Width x 36 yd Length - 8 mil Thick - Electrically Insulating - 04833 2520-1x36YD

Description
3M Scotch 2520 yellow insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.
Description
3M Scotch 2520 yellow insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2520 Yellow Insulating Tape - 1 in Width x 36 yd Length - 8 mil Thick - Electrically Insulating - 04833 - 054007-04833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2520 Yellow Insulating Tape - 1 in Width x 36 yd Length - 8 mil Thick - Electrically Insulating - 04833
054007-04833
3M Scotch 2520 Yellow Insulating Tape - 1 in Width x 36 yd Length - 8 mil Thick - Electrically Insulating - 04833 054007-04833
3M Scotch 2520 yellow insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M Scotch 2520 yellow insulating tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-04833
Product Name 3M Scotch 2520 Yellow Insulating Tape - 1 in Width x 36 yd Length - 8 mil Thick - Electrically Insulating - 04833
Type Electrical
Color Yellow
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Electrical Tapes - 603175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber, Black, Blue, Green, Grey, Red, White, Yellow
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details