Berry Plastics Corporation - Engineered Materials Division Polyken Black / Gray Aerospace Tape - 2 in Width x 60 yd Length - 3.9 mil Thick - 1111 2 X 60YD BLK/GRAY 1111 2 X 60YD BLK/GRAY

Description
Polyken black / gray aerospace tape comes in a 2 in width, 60 yd length and is packaged 24 rolls per case. Provides a tensile strength of 27 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.9 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, BMS5-133, Embraer MEP 06-048, FAA FAR 25.853 (a).
Description
Polyken black / gray aerospace tape comes in a 2 in width, 60 yd length and is packaged 24 rolls per case. Provides a tensile strength of 27 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.9 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, BMS5-133, Embraer MEP 06-048, FAA FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
Polyken Black / Gray Aerospace Tape - 2 in Width x 60 yd Length - 3.9 mil Thick - 1111 2 X 60YD BLK/GRAY - 1111 2 X 60YD BLK/GRAY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Black / Gray Aerospace Tape - 2 in Width x 60 yd Length - 3.9 mil Thick - 1111 2 X 60YD BLK/GRAY
1111 2 X 60YD BLK/GRAY
Polyken Black / Gray Aerospace Tape - 2 in Width x 60 yd Length - 3.9 mil Thick - 1111 2 X 60YD BLK/GRAY 1111 2 X 60YD BLK/GRAY
Polyken black / gray aerospace tape comes in a 2 in width, 60 yd length and is packaged 24 rolls per case. Provides a tensile strength of 27 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.9 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, BMS5-133, Embraer MEP 06-048, FAA FAR 25.853 (a).

Polyken black / gray aerospace tape comes in a 2 in width, 60 yd length and is packaged 24 rolls per case. Provides a tensile strength of 27 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.9 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 3330, BMS5-133, Embraer MEP 06-048, FAA FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 1111 2 X 60YD BLK/GRAY
Product Name Polyken Black / Gray Aerospace Tape - 2 in Width x 60 yd Length - 3.9 mil Thick - 1111 2 X 60YD BLK/GRAY
Color Black / Gray
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Flame Retardant Vinyl Coated Cloth - 228 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Vinyl Coated Cloth
View Details