3M 3M 1170 Aluminum Tape - 1 in Width x 18 yd Length - 3.2 mil Total Thickness - 27464 1170

Description
3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.
Datasheet
Description
3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 1170 Aluminum Tape - 1 in Width x 18 yd Length - 3.2 mil Total Thickness - 27464 - 054007-27464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1170 Aluminum Tape - 1 in Width x 18 yd Length - 3.2 mil Total Thickness - 27464
054007-27464
3M 1170 Aluminum Tape - 1 in Width x 18 yd Length - 3.2 mil Total Thickness - 27464 054007-27464
3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Buy Now
3M 1170 Aluminum Tape - 3/8 in Width x 18 yd Length - 3.2 mil Total Thickness - 49631 - 051138-49631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1170 Aluminum Tape - 3/8 in Width x 18 yd Length - 3.2 mil Total Thickness - 49631
051138-49631
3M 1170 Aluminum Tape - 3/8 in Width x 18 yd Length - 3.2 mil Total Thickness - 49631 051138-49631
3M 1170 aluminum tape comes in a 3/8 in width, 18 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

3M 1170 aluminum tape comes in a 3/8 in width, 18 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Buy Now
3M 1170 Aluminum Tape - 1/2 in Width x 18 yd Length - 3.2 mil Total Thickness - 49065 - 051138-49065 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1170 Aluminum Tape - 1/2 in Width x 18 yd Length - 3.2 mil Total Thickness - 49065
051138-49065
3M 1170 Aluminum Tape - 1/2 in Width x 18 yd Length - 3.2 mil Total Thickness - 49065 051138-49065
3M 1170 aluminum tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

3M 1170 aluminum tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Buy Now
3M 1170 Aluminum Tape - 3/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49941 - 051138-49941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1170 Aluminum Tape - 3/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49941
051138-49941
3M 1170 Aluminum Tape - 3/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49941 051138-49941
3M 1170 aluminum tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

3M 1170 aluminum tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Buy Now
3M 1170 Aluminum Tape - 1/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49629 - 051138-49629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1170 Aluminum Tape - 1/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49629
051138-49629
3M 1170 Aluminum Tape - 1/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49629 051138-49629
3M 1170 aluminum tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

3M 1170 aluminum tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Buy Now
Tape, Aluminium Foil, 54Ft X 0.75; Adhesive Type 3M - 23M8197 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Aluminium Foil, 54Ft X 0.75; Adhesive Type 3M
23M8197
Tape, Aluminium Foil, 54Ft X 0.75; Adhesive Type 3M 23M8197
TAPE, ALUMINIUM FOIL, 54FT X 0.75"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, ALUMINIUM FOIL, 54FT X 0.75"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Adhesive Tapes
Product Number 054007-27464 051138-49631 051138-49065 051138-49941 051138-49629 23M8197
Product Name 3M 1170 Aluminum Tape - 1 in Width x 18 yd Length - 3.2 mil Total Thickness - 27464 3M 1170 Aluminum Tape - 3/8 in Width x 18 yd Length - 3.2 mil Total Thickness - 49631 3M 1170 Aluminum Tape - 1/2 in Width x 18 yd Length - 3.2 mil Total Thickness - 49065 3M 1170 Aluminum Tape - 3/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49941 3M 1170 Aluminum Tape - 1/4 in Width x 18 yd Length - 3.2 mil Total Thickness - 49629 Tape, Aluminium Foil, 54Ft X 0.75; Adhesive Type 3M
Width 1 inches (25.4 mm) 0.3750 inches (9.53 mm) 0.5000 inches (12.7 mm) 0.7500 inches (19.05 mm) 0.2500 inches (6.35 mm)
Thickness 0.0032 inches (0.0813 mm) 0.0032 inches (0.0813 mm) 0.0032 inches (0.0813 mm) 0.0032 inches (0.0813 mm) 0.0032 inches (0.0813 mm) 0.0032 inches (0.0810 mm)
Adhesive Acrylic; Acrylic Acrylic; Acrylic Acrylic; Acrylic Acrylic; Acrylic Acrylic; Acrylic Acrylic; Pressure Sensitive Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF040MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details