Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Olive Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 231 2 X 60YD OLIVE 231 2 X 60YD OLIVE

Description
Polyken Berry Plastics olive duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered military grade. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: ASTM D 5486 Type IV Class 1, DPM 871-3, PSTC 101.
Description
Polyken Berry Plastics olive duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered military grade. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: ASTM D 5486 Type IV Class 1, DPM 871-3, PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Olive Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 231 2 X 60YD OLIVE - 231 2 X 60YD OLIVE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Olive Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 231 2 X 60YD OLIVE
231 2 X 60YD OLIVE
Polyken Berry Plastics Olive Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 231 2 X 60YD OLIVE 231 2 X 60YD OLIVE
Polyken Berry Plastics olive duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered military grade. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: ASTM D 5486 Type IV Class 1, DPM 871-3, PSTC 101.

Polyken Berry Plastics olive duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered military grade. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: ASTM D 5486 Type IV Class 1, DPM 871-3, PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 231 2 X 60YD OLIVE
Product Name Polyken Berry Plastics Olive Duct Tape - 2 in Width x 60 yd Length - 12 mil Thick - 231 2 X 60YD OLIVE
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.7480 inches (19 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details