3M 3M 1046 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60214 1046

Description
3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.
Description
3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Suppliers

Company
Product
Description
Supplier Links
3M 1046 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60214 - 051128-60214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1046 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60214
051128-60214
3M 1046 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60214 051128-60214
3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1046 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60213 - 051128-60213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1046 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60213
051128-60213
3M 1046 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60213 051128-60213
3M 1046 insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1046 insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1046 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60212 - 051128-60212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1046 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60212
051128-60212
3M 1046 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60212 051128-60212
3M 1046 insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1046 insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-60214 051128-60213 051128-60212
Product Name 3M 1046 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60214 3M 1046 Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60213 3M 1046 Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60212
Type Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details