3M 3M Scotch 24 Copper Tape - 2 in Width x 10 in Length - 16 mil Total Thickness - 57289 24-2x10FT

Description
3M Scotch 24 copper tape comes in a 2 in width, 10 in length, uses a rubber adhesive and is packaged 1 roll per inner, 20 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.
Description
3M Scotch 24 copper tape comes in a 2 in width, 10 in length, uses a rubber adhesive and is packaged 1 roll per inner, 20 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 24 Copper Tape - 2 in Width x 10 in Length - 16 mil Total Thickness - 57289 - 051128-57289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 24 Copper Tape - 2 in Width x 10 in Length - 16 mil Total Thickness - 57289
051128-57289
3M Scotch 24 Copper Tape - 2 in Width x 10 in Length - 16 mil Total Thickness - 57289 051128-57289
3M Scotch 24 copper tape comes in a 2 in width, 10 in length, uses a rubber adhesive and is packaged 1 roll per inner, 20 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.

3M Scotch 24 copper tape comes in a 2 in width, 10 in length, uses a rubber adhesive and is packaged 1 roll per inner, 20 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 16 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-57289
Product Name 3M Scotch 24 Copper Tape - 2 in Width x 10 in Length - 16 mil Total Thickness - 57289
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Temperature Aluminum Foil Tape - 433L - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive Aluminum
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details