Protektive Pak Wescorp clear / yellow static-control tape comes in a 1/2 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | PROTEKTIVE PAK 46913 |
| Product Name | Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 1/2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46913 |
| Type | Electrical |