Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Black Duct Tape - 48 mm Width x 27 m Length - 10 mil Thick - 223 48MM X 27M BLACK 223 48MM X 27M BLACK

Description
Polyken Berry Plastics black duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics black duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Black Duct Tape - 48 mm Width x 27 m Length - 10 mil Thick - 223 48MM X 27M BLACK - 223 48MM X 27M BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Black Duct Tape - 48 mm Width x 27 m Length - 10 mil Thick - 223 48MM X 27M BLACK
223 48MM X 27M BLACK
Polyken Berry Plastics Black Duct Tape - 48 mm Width x 27 m Length - 10 mil Thick - 223 48MM X 27M BLACK 223 48MM X 27M BLACK
Polyken Berry Plastics black duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics black duct tape comes in a 48 mm width, 27 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 223 48MM X 27M BLACK
Product Name Polyken Berry Plastics Black Duct Tape - 48 mm Width x 27 m Length - 10 mil Thick - 223 48MM X 27M BLACK
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.437 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details