3M 3M 1139 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54167 1139

Description
3M 1139 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.
Description
3M 1139 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Suppliers

Company
Product
Description
Supplier Links
3M 1139 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54167 - 051128-54167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1139 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54167
051128-54167
3M 1139 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54167 051128-54167
3M 1139 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1139 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1139 Clear Insulating Tape - 3/8 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 56231 - 051128-56231 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1139 Clear Insulating Tape - 3/8 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 56231
051128-56231
3M 1139 Clear Insulating Tape - 3/8 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 56231 051128-56231
3M 1139 clear insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1139 clear insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1139 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54166 - 051128-54166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1139 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54166
051128-54166
3M 1139 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54166 051128-54166
3M 1139 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1139 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M 1139 Clear Insulating Tape - 1 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54215 - 051128-54215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1139 Clear Insulating Tape - 1 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54215
051128-54215
3M 1139 Clear Insulating Tape - 1 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54215 051128-54215
3M 1139 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 1139 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-54167 051128-56231 051128-54166 051128-54215
Product Name 3M 1139 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54167 3M 1139 Clear Insulating Tape - 3/8 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 56231 3M 1139 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54166 3M 1139 Clear Insulating Tape - 1 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54215
Type Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1711612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
Width 0.5000 inches (12.7 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details