Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Silver Duct Tape - 6 in Width x 60 yd Length - 9 mil Thick - 203 6 X 60YD 203 6 X 60YD

Description
Polyken Berry Plastics silver duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics silver duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Silver Duct Tape - 6 in Width x 60 yd Length - 9 mil Thick - 203 6 X 60YD - 203 6 X 60YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Silver Duct Tape - 6 in Width x 60 yd Length - 9 mil Thick - 203 6 X 60YD
203 6 X 60YD
Polyken Berry Plastics Silver Duct Tape - 6 in Width x 60 yd Length - 9 mil Thick - 203 6 X 60YD 203 6 X 60YD
Polyken Berry Plastics silver duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics silver duct tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 203 6 X 60YD
Product Name Polyken Berry Plastics Silver Duct Tape - 6 in Width x 60 yd Length - 9 mil Thick - 203 6 X 60YD
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Premium Duct Tape - 357 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details