3M 3M 2212 Black Butyl Mastic Tape - 2 1/2 in Width x 24 in Length - Electrically Insulating - 59136 2212

Description
3M 2212 black butyl mastic tape comes in a 2 1/2 in width, 24 in length, uses a mastic adhesive and is packaged 50 rolls per case. Can be used in temperatures as low as 0 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This butyl mastic tape is electrically insulating. This product is a single-sided adhesive butyl mastic tape. This butyl mastic tape meets the following standards: RoHS 2002/95/EC.
Description
3M 2212 black butyl mastic tape comes in a 2 1/2 in width, 24 in length, uses a mastic adhesive and is packaged 50 rolls per case. Can be used in temperatures as low as 0 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This butyl mastic tape is electrically insulating. This product is a single-sided adhesive butyl mastic tape. This butyl mastic tape meets the following standards: RoHS 2002/95/EC.

Suppliers

Company
Product
Description
Supplier Links
3M 2212 Black Butyl Mastic Tape - 2 1/2 in Width x 24 in Length - Electrically Insulating - 59136 - 051128-59136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2212 Black Butyl Mastic Tape - 2 1/2 in Width x 24 in Length - Electrically Insulating - 59136
051128-59136
3M 2212 Black Butyl Mastic Tape - 2 1/2 in Width x 24 in Length - Electrically Insulating - 59136 051128-59136
3M 2212 black butyl mastic tape comes in a 2 1/2 in width, 24 in length, uses a mastic adhesive and is packaged 50 rolls per case. Can be used in temperatures as low as 0 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This butyl mastic tape is electrically insulating. This product is a single-sided adhesive butyl mastic tape. This butyl mastic tape meets the following standards: RoHS 2002/95/EC.

3M 2212 black butyl mastic tape comes in a 2 1/2 in width, 24 in length, uses a mastic adhesive and is packaged 50 rolls per case. Can be used in temperatures as low as 0 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This butyl mastic tape is electrically insulating. This product is a single-sided adhesive butyl mastic tape. This butyl mastic tape meets the following standards: RoHS 2002/95/EC.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-59136
Product Name 3M 2212 Black Butyl Mastic Tape - 2 1/2 in Width x 24 in Length - Electrically Insulating - 59136
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 1347321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details