3M 3M 1400 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 58297 1400-3/4x60FT

Description
3M 1400 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 14 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL 510.
Description
3M 1400 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 14 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 1400 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 58297 - 051128-58297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1400 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 58297
051128-58297
3M 1400 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 58297 051128-58297
3M 1400 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 14 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL 510.

3M 1400 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 14 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-58297
Product Name 3M 1400 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 58297
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details
ESD Tapes - 218628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 0.9449 inches (24 mm)
View Details