3M 3M 27 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15074 27-3/4""x66'

Description
3M 27 white insulating tape comes in a 3/4 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.
Description
3M 27 white insulating tape comes in a 3/4 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Suppliers

Company
Product
Description
Supplier Links
3M 27 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15074 - 054007-15074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 27 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15074
054007-15074
3M 27 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15074 054007-15074
3M 27 white insulating tape comes in a 3/4 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M 27 white insulating tape comes in a 3/4 in width, 66 ft length, uses a thermoset rubber adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-15074
Product Name 3M 27 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 15074
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details