3M 3M Scotch 130C Black Insulating Tape - 1 1/2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 41718 130C-1-1/2x30FT

Description
3M Scotch 130C black insulating tape comes in a 1 1/2 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 130C insulating tape can be stretched 850 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M Scotch 130C black insulating tape comes in a 1 1/2 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 130C insulating tape can be stretched 850 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 130C Black Insulating Tape - 1 1/2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 41718 - 054007-41718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 130C Black Insulating Tape - 1 1/2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 41718
054007-41718
3M Scotch 130C Black Insulating Tape - 1 1/2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 41718 054007-41718
3M Scotch 130C black insulating tape comes in a 1 1/2 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 130C insulating tape can be stretched 850 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.

3M Scotch 130C black insulating tape comes in a 1 1/2 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 130C insulating tape can be stretched 850 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-41718
Product Name 3M Scotch 130C Black Insulating Tape - 1 1/2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 41718
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Cloth; Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details