3M Tape 1126

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 1126-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
3M 1126 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 55902 - 051128-55902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1126 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 55902
051128-55902
3M 1126 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 55902 051128-55902
3M 1126 copper tape comes in a 1/2 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

3M 1126 copper tape comes in a 1/2 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

Buy Now
3M 1126 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54654 - 051128-54654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1126 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54654
051128-54654
3M 1126 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54654 051128-54654
3M 1126 copper tape comes in a 1 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

3M 1126 copper tape comes in a 1 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

Buy Now
3M 1126 Copper Tape - 1/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57607 - 051128-57607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1126 Copper Tape - 1/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57607
051128-57607
3M 1126 Copper Tape - 1/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57607 051128-57607
3M 1126 copper tape comes in a 1/4 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

3M 1126 copper tape comes in a 1/4 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

Buy Now
3M 1126 Copper Tape - 3/8 in Width x 36 yd Length - 3.5 mil Total Thickness - 89510 - 051135-89510 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1126 Copper Tape - 3/8 in Width x 36 yd Length - 3.5 mil Total Thickness - 89510
051135-89510
3M 1126 Copper Tape - 3/8 in Width x 36 yd Length - 3.5 mil Total Thickness - 89510 051135-89510
3M 1126 copper tape comes in a 3/8 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

3M 1126 copper tape comes in a 3/8 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.5 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, UL 510.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 1126-ND 051128-55902 051128-54654 051128-57607 051135-89510
Product Name Tape 3M 1126 Copper Tape - 1/2 in Width x 36 yd Length - 3.5 mil Total Thickness - 55902 3M 1126 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54654 3M 1126 Copper Tape - 1/4 in Width x 36 yd Length - 3.5 mil Total Thickness - 57607 3M 1126 Copper Tape - 3/8 in Width x 36 yd Length - 3.5 mil Total Thickness - 89510
Features EMI / RFI Shielding
Color Natural
Adhesive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic
Carrier / Backing Metal Foil Metal Foil Metal Foil Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0043 inches (0.1092 mm)
Adhesive PVC - Polyvinylchloride
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details