Berry Plastics Corporation - Engineered Materials Division Polyken Aluminum Tape - 12 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 12 X 30FT 360-45 12 X 30FT

Description
Polyken aluminum tape comes in a 12 in width, 30 ft length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.
Description
Polyken aluminum tape comes in a 12 in width, 30 ft length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Aluminum Tape - 12 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 12 X 30FT - 360-45 12 X 30FT - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Aluminum Tape - 12 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 12 X 30FT
360-45 12 X 30FT
Polyken Aluminum Tape - 12 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 12 X 30FT 360-45 12 X 30FT
Polyken aluminum tape comes in a 12 in width, 30 ft length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.

Polyken aluminum tape comes in a 12 in width, 30 ft length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 360-45 12 X 30FT
Product Name Polyken Aluminum Tape - 12 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 12 X 30FT
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Metallic Tapes - 8326325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-2.000 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details