3M 3M Scotch 2220 Gray Conductive Tape - 3/4 in Width x 5 ft Length - 0.76 mm Thick - Electrically Conductive - 50426 2220-3/4X5FT

Description
3M Scotch 2220 gray conductive tape comes in a 3/4 in width, 5 ft length and is packaged 1 roll per inner, 100 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 2220 conductive tape can be stretched 225 % for breaking. Provides a tensile strength of 4.3 MPa. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.76 mm thickness.
Description
3M Scotch 2220 gray conductive tape comes in a 3/4 in width, 5 ft length and is packaged 1 roll per inner, 100 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 2220 conductive tape can be stretched 225 % for breaking. Provides a tensile strength of 4.3 MPa. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.76 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2220 Gray Conductive Tape - 3/4 in Width x 5 ft Length - 0.76 mm Thick - Electrically Conductive - 50426 - 054007-50426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2220 Gray Conductive Tape - 3/4 in Width x 5 ft Length - 0.76 mm Thick - Electrically Conductive - 50426
054007-50426
3M Scotch 2220 Gray Conductive Tape - 3/4 in Width x 5 ft Length - 0.76 mm Thick - Electrically Conductive - 50426 054007-50426
3M Scotch 2220 gray conductive tape comes in a 3/4 in width, 5 ft length and is packaged 1 roll per inner, 100 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 2220 conductive tape can be stretched 225 % for breaking. Provides a tensile strength of 4.3 MPa. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.76 mm thickness.

3M Scotch 2220 gray conductive tape comes in a 3/4 in width, 5 ft length and is packaged 1 roll per inner, 100 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 2220 conductive tape can be stretched 225 % for breaking. Provides a tensile strength of 4.3 MPa. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.76 mm thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-50426
Product Name 3M Scotch 2220 Gray Conductive Tape - 3/4 in Width x 5 ft Length - 0.76 mm Thick - Electrically Conductive - 50426
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details