3M Tape, Copper Foil, 10 X 7.7; Adhesive Type 3M 1194

Description
TAPE, COPPER FOIL, 10" X 7.7"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet
Description
TAPE, COPPER FOIL, 10" X 7.7"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 10 X 7.7; Adhesive Type 3M - 09R2406 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 10 X 7.7; Adhesive Type 3M
09R2406
Tape, Copper Foil, 10 X 7.7; Adhesive Type 3M 09R2406
TAPE, COPPER FOIL, 10" X 7.7"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, COPPER FOIL, 10" X 7.7"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Conductive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site
Tape, Copper Foil, 254Mm X 195.6Mm; Tape Type 3M - 23M8202 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 254Mm X 195.6Mm; Tape Type 3M
23M8202
Tape, Copper Foil, 254Mm X 195.6Mm; Tape Type 3M 23M8202
TAPE, COPPER FOIL, 254MM X 195.6MM; Tape Type:Sealing; Tape Backing Material:Copper Foil; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:3.66m; Tape Length - Imperial:12ft; Tape Colour:Brown; Product RoHS Compliant: Yes

TAPE, COPPER FOIL, 254MM X 195.6MM; Tape Type:Sealing; Tape Backing Material:Copper Foil; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:3.66m; Tape Length - Imperial:12ft; Tape Colour:Brown; Product RoHS Compliant: Yes

Supplier's Site Datasheet
3M 1194 Copper Tape - 3/4 in Width x 36 yd Length - 3 mil Total Thickness - 50098 - 051138-50098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1194 Copper Tape - 3/4 in Width x 36 yd Length - 3 mil Total Thickness - 50098
051138-50098
3M 1194 Copper Tape - 3/4 in Width x 36 yd Length - 3 mil Total Thickness - 50098 051138-50098
3M 1194 copper tape comes in a 3/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1194 copper tape comes in a 3/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now
3M 1194 Copper Tape - 1/2 in Width x 36 yd Length - 3 mil Total Thickness - 49528 - 051138-49528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1194 Copper Tape - 1/2 in Width x 36 yd Length - 3 mil Total Thickness - 49528
051138-49528
3M 1194 Copper Tape - 1/2 in Width x 36 yd Length - 3 mil Total Thickness - 49528 051138-49528
3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now
3M 1194 Copper Tape - 3/8 in Width x 36 yd Length - 3 mil Total Thickness - 49874 - 051138-49874 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1194 Copper Tape - 3/8 in Width x 36 yd Length - 3 mil Total Thickness - 49874
051138-49874
3M 1194 Copper Tape - 3/8 in Width x 36 yd Length - 3 mil Total Thickness - 49874 051138-49874
3M 1194 copper tape comes in a 3/8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1194 copper tape comes in a 3/8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now
3M 1194 Copper Tape - 1/4 in Width x 36 yd Length - 3 mil Total Thickness - 49875 - 051138-49875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1194 Copper Tape - 1/4 in Width x 36 yd Length - 3 mil Total Thickness - 49875
051138-49875
3M 1194 Copper Tape - 1/4 in Width x 36 yd Length - 3 mil Total Thickness - 49875 051138-49875
3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now
3M 1194 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 49853 - 051138-49853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1194 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 49853
051138-49853
3M 1194 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 49853 051138-49853
3M 1194 copper tape comes in a 1 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 1194 copper tape comes in a 1 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Adhesive Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 09R2406 23M8202 051138-50098 051138-49528 051138-49874 051138-49875 051138-49853
Product Name Tape, Copper Foil, 10 X 7.7; Adhesive Type 3M Tape, Copper Foil, 254Mm X 195.6Mm; Tape Type 3M 3M 1194 Copper Tape - 3/4 in Width x 36 yd Length - 3 mil Total Thickness - 50098 3M 1194 Copper Tape - 1/2 in Width x 36 yd Length - 3 mil Total Thickness - 49528 3M 1194 Copper Tape - 3/8 in Width x 36 yd Length - 3 mil Total Thickness - 49874 3M 1194 Copper Tape - 1/4 in Width x 36 yd Length - 3 mil Total Thickness - 49875 3M 1194 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 49853
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Copper
Adhesive Acrylic; Pressure Sensitive Acrylic Adhesive Acrylic; Non-Conductive Acrylic Acrylic; Non-Conductive Acrylic Acrylic; Non-Conductive Acrylic Acrylic; Non-Conductive Acrylic Acrylic; Non-Conductive Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Anodizing Discs - AD00437 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details