3M 3M EMB-100 Black Electrical Moisture Block Tape - 3/4 in Width x 4 1/3 in Length - 46881 051138-46881

Description
3M EMB-100 black electrical moisture block tape comes in a 3/4 in width, 4 1/3 in length and uses a rubber adhesive. Can be used to a maximum temperature of +266 F.
Description
3M EMB-100 black electrical moisture block tape comes in a 3/4 in width, 4 1/3 in length and uses a rubber adhesive. Can be used to a maximum temperature of +266 F.

Suppliers

Company
Product
Description
Supplier Links
3M EMB-100 Black Electrical Moisture Block Tape - 3/4 in Width x 4 1/3 in Length - 46881 - 051138-46881 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M EMB-100 Black Electrical Moisture Block Tape - 3/4 in Width x 4 1/3 in Length - 46881
051138-46881
3M EMB-100 Black Electrical Moisture Block Tape - 3/4 in Width x 4 1/3 in Length - 46881 051138-46881
3M EMB-100 black electrical moisture block tape comes in a 3/4 in width, 4 1/3 in length and uses a rubber adhesive. Can be used to a maximum temperature of +266 F.

3M EMB-100 black electrical moisture block tape comes in a 3/4 in width, 4 1/3 in length and uses a rubber adhesive. Can be used to a maximum temperature of +266 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-46881
Product Name 3M EMB-100 Black Electrical Moisture Block Tape - 3/4 in Width x 4 1/3 in Length - 46881
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details
Electrical Tapes - 2231072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Backing Material Polyvinyl Chloride; Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details