3M Scotch 2520 yellow insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-04834 |
| Product Name | 3M Scotch 2520 Yellow Insulating Tape - 2 in Width x 36 yd Length - 8 mil Thick - Electrically Insulating - 04834 |
| Type | Electrical |
| Color | Yellow |
| Adhesive | Rubber; Rubber |