3M Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 52 ft roll 33+Super-3/4x52FT

Description
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 52 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-3/4x52FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 52' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-06133
Description
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 52 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-3/4x52FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 52' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-06133

Suppliers

Company
Product
Description
Supplier Links
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4
Savage, MN, United States
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 52 ft roll
MMMTAPE-33+-3/4-52
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 52 ft roll MMMTAPE-33+-3/4-52
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 52 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-3/4x52FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 52' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-06133

Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 52 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-3/4x52FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 52' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-06133

Supplier's Site
3M Scotch Super 33+ Black Insulating Tape - 3/4 in Width x 52 ft Length - 7 mil Thick - Electrically Insulating - 06133 - 054007-06133 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch Super 33+ Black Insulating Tape - 3/4 in Width x 52 ft Length - 7 mil Thick - Electrically Insulating - 06133
054007-06133
3M Scotch Super 33+ Black Insulating Tape - 3/4 in Width x 52 ft Length - 7 mil Thick - Electrically Insulating - 06133 054007-06133
3M Scotch Super 33+ black insulating tape comes in a 3/4 in width, 52 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch Super 33+ black insulating tape comes in a 3/4 in width, 52 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch Super 33+ insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  Lapp Tannehill R. S. Hughes Company, Inc.
Product Category Adhesive Tapes Cable and Electrical Tapes
Product Number MMMTAPE-33+-3/4-52 054007-06133
Product Name Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 52 ft roll 3M Scotch Super 33+ Black Insulating Tape - 3/4 in Width x 52 ft Length - 7 mil Thick - Electrically Insulating - 06133
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical
Color Black Black
Backing Plastic / Polymer; Polyvinyl Chloride
Width 0.7500 inches (19.05 mm) 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wire Harness Splicing Tape - 243 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Automotive Wire Harness Splicing Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details