3M 3M Scotch 2228 Black Insulating Tape - 2 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 09656 2228-2x10FT

Description
3M Scotch 2228 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.
Description
3M Scotch 2228 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2228 Black Insulating Tape - 2 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 09656 - 054007-09656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2228 Black Insulating Tape - 2 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 09656
054007-09656
3M Scotch 2228 Black Insulating Tape - 2 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 09656 054007-09656
3M Scotch 2228 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

3M Scotch 2228 black insulating tape comes in a 2 in width, 10 ft length, uses a mastic adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-09656
Product Name 3M Scotch 2228 Black Insulating Tape - 2 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 09656
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PPS; Plastic / Polymer
Adhesive Polyester type
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 2231072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Backing Material Polyvinyl Chloride; Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details