3M 3M Scotch 22 Black Insulating Tape - 2 in Width x 36 yd Length - 10 mil Thick - Electrically Insulating - 10067 22-2x36YD

Description
3M Scotch 22 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per inner, 12 rolls per case. Can be used in the following temperature range: +15 F to +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 22 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch 22 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per inner, 12 rolls per case. Can be used in the following temperature range: +15 F to +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 22 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 22 Black Insulating Tape - 2 in Width x 36 yd Length - 10 mil Thick - Electrically Insulating - 10067 - 054007-10067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 22 Black Insulating Tape - 2 in Width x 36 yd Length - 10 mil Thick - Electrically Insulating - 10067
054007-10067
3M Scotch 22 Black Insulating Tape - 2 in Width x 36 yd Length - 10 mil Thick - Electrically Insulating - 10067 054007-10067
3M Scotch 22 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per inner, 12 rolls per case. Can be used in the following temperature range: +15 F to +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 22 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch 22 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per inner, 12 rolls per case. Can be used in the following temperature range: +15 F to +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 22 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 10 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-10067
Product Name 3M Scotch 22 Black Insulating Tape - 2 in Width x 36 yd Length - 10 mil Thick - Electrically Insulating - 10067
Type Electrical
Unlock Full Specs
to access all available technical data