R. S. Hughes Company, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 06347 masking/painter's tape comes in a 50.8 mm width, 10 m length and is packaged 6 per case. | |
| 3M 1280 red circuit plating tape comes in a 12 in width, 72 yd length, uses a rubber adhesive and is packaged 1 per case. | |
| 3M 1280 red circuit plating tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 per case. | |
| 3M 1280 red circuit plating tape comes in a 6 in width, 72 yd length, uses a rubber adhesive and is packaged 8 per case. | |
| 3M 200 tan masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 745 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used... | |
| 3M 253 tan splicing & core starting tape comes in a 13 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be... | |
| 3M 253 tan splicing & core starting tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be... | |
| 3M 2552 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 5 rolls per case. Can be used in the... | |
| 3M 3294 pink cloth tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength... | |
| 3M 3294 pink cloth tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of... | |
| 3M 3294 pink cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of... | |
| 3M 3294 pink cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Provides a tensile strength of... | |
| 3M 335 pink surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 335 pink surface protective film/tape comes in a 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in... | |
| 3M 335 pink surface protective film/tape comes in a 2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. When purchasing this product,... | |
| 3M 335 pink surface protective film/tape comes in a 3/4 in width, 144 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in... | |
| 3M 335 pink surface protective film/tape comes in a 4 in width, 144 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 335 pink surface protective film/tape comes in a 6 in width, 144 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 335 pink surface protective film/tape comes in a 8 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing... | |
| 3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 18 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing... | |
| 3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing... | |
| 3M 361 white cloth tape comes in a 1/4 in width, 60 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 12 in width, 60 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 361 white cloth tape comes in a 18 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 3/8 in width, 60 yd length, uses a silicone adhesive and is packaged 96 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 4 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the... | |
| 3M 361 white cloth tape comes in a 6 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the... | |
| 3M 363 aluminum tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following... | |
| 3M 365 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M 365 white cloth tape comes in a 10 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 4 rolls per case. Can be used in... | |
| 3M 396 clear splicing & core starting tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can... | |
| 3M 396 clear splicing & core starting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be... | |
| 3M 396 clear splicing & core starting tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be... | |
| 3M 396 clear splicing & core starting tape comes in a 5/8 in width, 36 yd length, uses a rubber adhesive and is packaged 60 rolls per case. Can be... | |
| 3M 396 clear splicing & core starting tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be... | |
| 3M 4026 off-white foam mounting tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 4032 off-white foam mounting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 433 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the... | |
| 3M 444 clear bonding tape comes in a 48 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 444PC clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 4462 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4462 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4462 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4462 white foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4462 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4462 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4466 black foam mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4466 black foam mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4466 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4466 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4492 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4492 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4492 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4492 white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4492 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4492 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4496 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 4496 white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to... | |
| 3M 4496 white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to... | |
| 3M 4496 white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 450EK clear transfer tape comes in a 1 in width, 600 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following... | |
| 3M 450XL clear transfer tape comes in a 1 in width, 750 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following... | |
| 3M 4658F clear foam mounting tape comes in a 1 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to... | |
| 3M 4658F clear foam mounting tape comes in a 1/2 in width, 27 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to... | |
| 3M 4658F clear foam mounting tape comes in a 3/4 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to... | |
| 3M 466XL clear transfer tape comes in a 1/2 in width, 1000 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following... | |
| 3M 467MP clear transfer tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 467MP clear transfer tape comes in a 20 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 467MP clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 468MP clear transfer tape comes in a 12 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 469 red bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 469 red bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 469 red bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a... | |
| 3M 469 red bonding tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a... | |
| 3M 471 black marking tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 4 per case. This product is a single-sided adhesive... | |
| 3M 471 blue marking tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. This product is a single-sided adhesive... | |
| 3M 471 blue marking tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. This product is a single-sided adhesive... | |
| 3M 471 green marking tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. This product is a single-sided... | |
| 3M 471 purple marking tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. This product is a single-sided adhesive... | |
| 3M 471 yellow marking tape comes in a 2 in width, 108 yd length, uses a rubber adhesive and is packaged 6 per case. This product is a single-sided adhesive... | |
| 3M 471 yellow marking tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. This product is a single-sided adhesive... | |
| 3M 4726 black single sided foam tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used... | |
| 3M 476XL clear bonding tape comes in a 1 1/2 in width, 540 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to... | |
| 3M 476XL clear bonding tape comes in a 1 in width, 540 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 476XL clear bonding tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 476XL clear bonding tape comes in a 1.8 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a... | |
| 3M 476XL clear bonding tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a... | |
| 3M 476XL clear bonding tape comes in a 3/4 in width, 540 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a... | |
| 3M 500 green aerospace tape comes in a 12 in width, 10 yd length, uses an acrylic adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 500 green aerospace tape comes in a 3 in width, 10 yd length, uses an acrylic adhesive and is packaged 3 per case. This product is a single-sided adhesive... | |
| 3M 500 green aerospace tape comes in a 30 in width, 10 yd length, uses an acrylic adhesive and is packaged 1 per case. This product is a single-sided adhesive... | |
| 3M 500 green aerospace tape comes in a 4 in width, 10 yd length, uses an acrylic adhesive and is packaged 2 per case. This product is a single-sided adhesive... | |
| 3M 5419 gold static control tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 5419 gold static control tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in... | |
| 3M 5419 gold static control tape comes in a 1/8 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in... | |
| 3M 5419 gold static control tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5419 gold static control tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in... | |
| 3M 5419 gold static control tape comes in a 22 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5419 gold static control tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in... | |
| 3M 5421 clear slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 5421 clear slick surface tape comes in a 10 in width, 18 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in... | |
| 3M 5421 clear slick surface tape comes in a 12 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5421 clear slick surface tape comes in a 2 1/2 in width, 18 yd length, uses a rubber adhesive and is packaged 5 rolls per case. Can be used... | |
| 3M 5421 clear slick surface tape comes in a 3 1/2 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M 5421 clear slick surface tape comes in a 3/8 in width, 18 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in... | |
| 3M 5421 clear slick surface tape comes in a 5 in width, 18 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5421 clear slick surface tape comes in a 6 in width, 18 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5421 clear slick surface tape comes in a 7 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 10 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 12 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 14 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 20 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 24 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 24 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 4 1/4 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M 5423 clear slick surface tape comes in a 5 in width, 18 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 6 in width, 18 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5423 clear slick surface tape comes in a 8 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5425 clear slick surface tape comes in a 1 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 7 rolls per case. Can be used... | |
| 3M 5425 clear slick surface tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5425 clear slick surface tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in... | |
| 3M 5425 clear slick surface tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in... | |
| 3M 5430 clear damping automotive tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5430 clear damping automotive tape comes in a 23 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used... | |
| 3M 5430 clear damping automotive tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5430 clear damping automotive tape comes in a 9 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5433 amber static control tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in... | |
| 3M 5433 amber static control tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5433 amber static control tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in... | |
| 3M 5451 brown slick surface tape comes in a 14 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5451 brown slick surface tape comes in a 4 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M 5451 brown slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5451 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5453 brown slick surface tape comes in a 10 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5453 brown slick surface tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5453 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M 5453 brown slick surface tape comes in a 36 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5453 brown slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in... | |
| 3M 5453 brown slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5453 brown slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5480 gray slick surface tape comes in a 1 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 5480 gray slick surface tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5480 gray slick surface tape comes in a 14 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5480 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5481 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5490 gray slick surface tape comes in a 10 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per box. Can be used in... | |
| 3M 5490 gray slick surface tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5490 gray slick surface tape comes in a 14 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5490 gray slick surface tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5490 gray slick surface tape comes in a 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in... | |
| 3M 5491 gray slick surface tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5491 gray slick surface tape comes in a 14 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5491 gray slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M 5491 gray slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in... | |
| 3M 5491 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M 5498 brown slick surface tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in... | |
| 3M 5498 brown slick surface tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in... | |
| 3M 5498 brown slick surface tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the... | |
| 3M 5498 brown slick surface tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in... | |
| 3M 5702 black / yellow warning tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. This product is... | |
| 3M 616 red splicing & core starting tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides... | |
| 3M 616 red splicing & core starting tape comes in a 5/8 in width, 72 yd length, uses a rubber adhesive and is packaged 60 rolls per case. Provides a... | |
| 3M 666 clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 8056 clear transfer tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 8333 silver static control tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in... | |
| 3M 8333 silver static control tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in... | |
| 3M 8401 off-white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 72 rolls per case. Can... | |
| 3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in... | |
| 3M 8402 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 8421 white splicing & core starting tape comes in a 1 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can... | |
| 3M 8421 white splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be... | |
| 3M 8429 yellow splicing & core starting tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be... | |
| 3M 850 black splicing & core starting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can... | |
| 3M 850 black splicing & core starting tape comes in a 1 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can... | |
| 3M 850 clear splicing & core starting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be... | |
| 3M 850 clear splicing & core starting tape comes in a 24 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be... | |
| 3M 850 red splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be... | |
| 3M 850 silver splicing & core starting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can... | |
| 3M 850 silver splicing & core starting tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be... | |
| 3M 850 silver splicing & core starting tape comes in a 24 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be... | |
| 3M 850 silver splicing & core starting tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be... | |
| 3M 850 white splicing & core starting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can... | |
| 3M 850 white splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be... | |
| 3M 850 white splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be... | |
| 3M 850 white splicing & core starting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be... | |
| 3M 851 green surface protective film/tape comes in a 1/2 in width, 144 yd length, uses a silicone rubber adhesive and is packaged 18 rolls per case. When purchasing this... | |
| 3M 851 green surface protective film/tape comes in a 1/4 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 144 rolls per case. When purchasing this... | |
| 3M 851 green surface protective film/tape comes in a 4 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 8 rolls per case. When purchasing this... | |
| 3M 853 clear splicing & core starting tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be... | |
| 3M 854 white insulating tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of... | |
| 3M 854 white insulating tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of... | |
| 3M 8544 black aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of... | |
| 3M 8555 white surface protective film/tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 8561 clear aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of... | |
| 3M 8641 black aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of... | |
| 3M 8641 black aerospace tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of... | |
| 3M 8641 white aerospace tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of... | |
| 3M 8641-36118 aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93... | |
| 3M 8663 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a... | |
| 3M 8663 clear aerospace tape comes in a 36 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 8663 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 8663DL clear aerospace tape comes in a 36 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 8663DL clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 8663HS black aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a... | |
| 3M 8663HS black aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 8671 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a... | |
| 3M 8671 clear aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 8671 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a... | |
| 3M 8671 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 8672 black aerospace tape comes in a 6 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a... | |
| 3M 8672 clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a... | |
| 3M 8672 clear aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 8672 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 8681HS clear aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per carton. Can be used to a... | |
| 3M 8681HS clear aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 8681HS clear aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 8681HS clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a... | |
| 3M 8681HS clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per carton. Can be used to a... | |
| 3M 8681HS clear aerospace tape comes in a 8 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 8681HS-36118 gray aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 8681HS-36118 gray aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a... | |
| 3M 8681HS-36118 gray aerospace tape comes in a 4 in width, 3 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 8681HS-36251 gray aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 8681HS-36320 gray aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a... | |
| 3M 8681HS-36320 gray aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a... | |
| 3M 8681HS-36320 gray aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a... | |
| 3M 9114 blue splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 16 rolls per case. Can be... | |
| 3M 927 clear transfer tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 per case. Can be used in the following... | |
| 3M 927 clear transfer tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 9324 black damping automotive tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M 9324 black damping automotive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in... | |
| 3M 9324 black damping automotive tape comes in a 1/2 in width, 108 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in... | |
| 3M 9415PC clear bonding tape comes in a 1 1/2 in width, 144 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to... | |
| 3M 9415PC clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 9415PC clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a... | |
| 3M 9415PC clear bonding tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a... | |
| 3M 9415PC clear bonding tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 9415PC clear bonding tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a... | |
| 3M 9482PC clear transfer tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 9485PC clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M 9485PC clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following... | |
| 3M 9485PC clear transfer tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 9485PC clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 950 clear transfer tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 per case. Can be used in the following... | |
| 3M 950 clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M 950 clear transfer tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the... | |
| 3M 950 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 9500PC clear bonding tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a... | |
| 3M 9500PC clear bonding tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 950EK clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 9576B black bonding tape comes in a 12 mm width, 50 m length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a... | |
| 3M 9578 clear bonding tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a... | |
| 3M 987 clear transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 987 clear transfer tape comes in a 0.25 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can... | |
| 3M 9882 gray conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the... | |
| 3M 9885 gray conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the... | |
| 3M 9890 gray conductive tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the... | |
| 3M 9969B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can... | |
| 3M 9974B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This... | |
| 3M 9974B blue splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This product... | |
| 3M 9974W white splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This... | |
| 3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 6 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used... | |
| 3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used... | |
| 3M Cushion-Mount 1015M white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1015M white flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020M white flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020M white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020M white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1020R white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 4 in width, 25 yd length, uses an acrylate adhesive and is packaged 8 per case. Can be used... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1115 tan flexographic plate mounting tape comes in a 7 in width, 25 yd length, uses an acrylate adhesive and is packaged 4 per case. Can be used... | |
| 3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 18 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount 1820M blue flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M F9465PC clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M F9755PC clear transfer tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M Flexomount 411DL gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be... | |
| 3M Flexomount 411DL gray flexographic plate mounting tape comes in a 36 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Flexomount 411DL gray flexographic plate mounting tape comes in a 9 in width, 36 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used... | |
| 3M Flexomount 412DL gray flexographic plate mounting tape comes in a 36 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Flexomount 413DL black flexographic plate mounting tape comes in a 36 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Flexomount 413DL black flexographic plate mounting tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used... | |
| 3M Flexomount 414DL black flexographic plate mounting tape comes in a 36 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Flexomount 447 gray flexographic plate mounting tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. When purchasing this... | |
| 3M Flexomount 447DL gray flexographic plate mounting tape comes in a 36 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Kapton 5413 amber insulating tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M Kapton 5413 amber insulating tape comes in a 1 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used... | |
| 3M Kapton 5413 amber insulating tape comes in a 12 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M Kapton 5413 amber insulating tape comes in a 24 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M Kapton 5413 amber insulating tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in... | |
| 3M Kapton 5413 amber insulating tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in... | |
| 3M Kapton 5413 amber insulating tape comes in a 5 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in... | |
| 3M Kapton 9703 conductive tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Many tape products can have... | |
| 3M Kapton 9703 conductive tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Many tape products can have... | |
| 3M Kapton 9703 conductive tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have... | |
| 3M Kapton 9703 conductive tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Many tape products can have... | |
| 3M Kapton 9703 conductive tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Many tape products can have... | |
| 3M Scotch 215 Fine Line blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Scotch 2497ST clear masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2497ST clear masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 351 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 351 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 353 brown standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 353 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 353 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 6 rolls per inner box, 36... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 355 tan standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 355 tan standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 288 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 371 white standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 411 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 372 Clear Standard Packaging Tape - 42 mm Width, 1500 m Length x 2.2 mil Thick - 72356 | |
| 3M Scotch 372 Clear Standard Packaging Tape - 42 mm Width, 914 m Length x 2.2 mil Thick - 72352 | |
| 3M Scotch 372 Clear Standard Packaging Tape - 72 mm Width, 411 m Length x 2.2 mil Thick - 72351 | |
| 3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 372 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides... | |
| 3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6... | |
| 3M Scotch 3723 clear cold temperature box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24... | |
| 3M Scotch 373 blue standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 blue standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 373 green standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 373 green standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 373 white standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 373 yellow standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3734 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3743 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3743 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3743 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 3743 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 375 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 375 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 375 tan standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 375 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 3771 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged... | |
| 3M Scotch 3771 white printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3772 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged... | |
| 3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3781 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3782 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 3785 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 4735 orange masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 823 yellow label protection tape uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider... | |
| 3M Scotch 862 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8621 white filament strapping tape comes in a 1/8 in width, 21000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile... | |
| 3M Scotch 8621 white filament strapping tape comes in a 3/16 in width, 18000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile... | |
| 3M Scotch 863 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8631 clear bag conveying filament tape comes in a 1/4 in width, 8000 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a... | |
| 3M Scotch 8915 Clear Filament Packaging Tape - 42 mm Width, 55 m Length x 6 mil Thick - 72293 | |
| 3M Scotch 8915 clear filament strapping tape comes in a 18 mm width, 110 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile... | |
| 3M Scotch 8916 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile... | |
| 3M Scotch 8916 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile... | |
| 3M Scotch 8916 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8916 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8916 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 924 clear transfer tape comes in a 0.25 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. | |
| 3M Scotch 926 clear transfer tape comes in a 0.25 in width, 36 yd length, uses an acrylic adhesive and is packaged 144 per case. Can be used in the... | |
| 3M Scotchmate SJ3571 black hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Scotchmate SJ3572 black hook & loop tape comes in a 1 in width, 25 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be... | |
| 3M Tartan 860 black filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile... | |
| 3M Tartan 860 black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile... | |
| 3M Tartan 860 black filament strapping tape comes in a 19 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile... | |
| 3M Tartan 860 black filament strapping tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 192 rolls per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M VHB 4622 white foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4622 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per... | |
| 3M VHB 4622 white foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per... | |
| 3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per... | |
| 3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 4926 gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4926 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4936 gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4936 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per... | |
| 3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per... | |
| 3M VHB 4936F gray foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 3 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 14 rolls per... | |
| 3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 7/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4941F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per... | |
| 3M VHB 4941F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4941F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per... | |
| 3M VHB 4941F gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4941F gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per... | |
| 3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per... | |
| 3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per... | |
| 3M VHB 4943F gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per... | |
| 3M VHB 4946 white foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4946 white foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4949 black foam bonding VHB very high bond tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per... | |
| 3M VHB 4950 white foam bonding VHB very high bond tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls... | |
| 3M VHB 4950 white foam bonding VHB very high bond tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per... | |
| 3M VHB 4950 white foam bonding VHB very high bond tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per... | |
| 3M VHB 4951 white foam bonding VHB very high bond tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per... | |
| 3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per... | |
| 3M VHB 4956F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4957F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per... | |
| 3M VHB 4979F black foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per... | |
| 3M VHB 4979F black foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 4 rolls per... | |
| 3M VHB 4979F black foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M VHB 4979F black foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per... | |
| 3M VHB F9460PC clear transfer VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. | |
| 3M VHB F9460PC clear transfer VHB very high bond tape comes in a 24 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can... | |
| 3M VHB F9469PC clear transfer VHB very high bond tape comes in a 24 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can... | |
| 3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can... | |
| 3M VHB F9473PC clear transfer VHB very high bond tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 per case. Can... | |
| 3M VHB F9473PC clear transfer VHB very high bond tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. | |
| 3M(TM) Polyester Tape 8901, 5 in x 72 yd, 8 per case | |
| 3M(TM) Polyester Tape 8902, 3 in x 72 yd, 12 per case | |
| 3M(TM) Polyimide Film Tape 5413 Amber, 14 in x 36 yd 2.7 mil, 1 per case Bulk, Obsolete | |
| Scotch(R) Packaging Tape, Premium Heavy Duty 3750RD Clear, 48mm x 50m, 4 rls per pack | |
| Scotch(R) Printed Message Box Sealing Tape 3773 White, 48 mm x 100 m, 36 per case Bulk | |
| Scotch(R) Printed Message Box Sealing Tape 3774 White, 48 mm x 100 m, 36 per case, Obsolete | |
| Scotch(R) Stretchable Tape 8886 Clear, 36 mm x 500 m, 6 per case |
| << Prev | Next >> |