3M Scotch 2510 yellow insulating tape comes in a 3/4 in width, 36 yd length, uses a non-adhesive adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-10661 |
| Product Name | 3M Scotch 2510 Yellow Insulating Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 10661 |
| Type | Electrical |
| Color | Yellow |
| Adhesive | Non-Adhesive |