Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics White Duct Tape - 58 in Width x 900 yd Length - 9 mil Thick - 203 58 X 900LY WHITE 203 58 X 900LY WHITE

Description
Polyken Berry Plastics white duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics white duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics White Duct Tape - 58 in Width x 900 yd Length - 9 mil Thick - 203 58 X 900LY WHITE - 203 58 X 900LY WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics White Duct Tape - 58 in Width x 900 yd Length - 9 mil Thick - 203 58 X 900LY WHITE
203 58 X 900LY WHITE
Polyken Berry Plastics White Duct Tape - 58 in Width x 900 yd Length - 9 mil Thick - 203 58 X 900LY WHITE 203 58 X 900LY WHITE
Polyken Berry Plastics white duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics white duct tape comes in a 58 in width, 900 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 203 58 X 900LY WHITE
Product Name Polyken Berry Plastics White Duct Tape - 58 in Width x 900 yd Length - 9 mil Thick - 203 58 X 900LY WHITE
Color White
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details