Berry Plastics Corporation - Engineered Materials Division Polyken Off-White Cloth Tape - 72 mm Width x 23 m Length - 13 mil Thick - 100D 72MM X 23M NAT 100D 72MM X 23M NAT

Description
Polyken off-white cloth tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.
Description
Polyken off-white cloth tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Polyken Off-White Cloth Tape - 72 mm Width x 23 m Length - 13 mil Thick - 100D 72MM X 23M NAT - 100D 72MM X 23M NAT - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Off-White Cloth Tape - 72 mm Width x 23 m Length - 13 mil Thick - 100D 72MM X 23M NAT
100D 72MM X 23M NAT
Polyken Off-White Cloth Tape - 72 mm Width x 23 m Length - 13 mil Thick - 100D 72MM X 23M NAT 100D 72MM X 23M NAT
Polyken off-white cloth tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.

Polyken off-white cloth tape comes in a 72 mm width, 23 m length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 30 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 13 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 100D 72MM X 23M NAT
Product Name Polyken Off-White Cloth Tape - 72 mm Width x 23 m Length - 13 mil Thick - 100D 72MM X 23M NAT
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details