Polyken off-white cloth tape comes in a 3 in width, 25 yd length, uses a rubber adhesive and is packaged 8 units per case. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 20 lb/in. This product is a double-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11 mil thickness.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 105C 3 X 25YD NAT |
Product Name | Polyken Off-White Cloth Tape - 3 in Width x 25 yd Length - 11 mil Thick - 105C 3 X 25YD NAT |
Color | Off-White |