3M clear insulating tape comes in a 1/2 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M clear insulating tape comes in a 3/4 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M clear insulating tape comes in a 3/8 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M clear insulating tape comes in a 1/4 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M clear insulating tape comes in a 1 in width, 60 yd length, uses a rubber, thermoset rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
| R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 051138-52805 | 051138-52806 | 054007-27326 | 051138-52803 | 051138-52807 |
| Product Name | 3M Clear Insulating Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 52805 | 3M Clear Insulating Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 52806 | 3M Clear Insulating Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 27326 | 3M Clear Insulating Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 52803 | 3M Clear Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 52807 |
| Type | Electrical | Electrical | Electrical | Electrical | Electrical |