Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Black Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY BLACK 223 58 X 1300LY BLACK

Description
Polyken Berry Plastics black duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics black duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Black Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY BLACK - 223 58 X 1300LY BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Black Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY BLACK
223 58 X 1300LY BLACK
Polyken Berry Plastics Black Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY BLACK 223 58 X 1300LY BLACK
Polyken Berry Plastics black duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics black duct tape comes in a 58 in width, 1300 yd length and uses a rubber adhesive. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 10 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 223 58 X 1300LY BLACK
Product Name Polyken Berry Plastics Black Duct Tape - 58 in Width x 1300 yd Length - 10 mil Thick - 223 58 X 1300LY BLACK
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details