Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Silver Duct Tape - 4 in Width x 60 yd Length - 12 mil Thick - 222 4 X 60YD SILVER 222 4 X 60YD SILVER

Description
Polyken Berry Plastics silver duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.
Description
Polyken Berry Plastics silver duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Silver Duct Tape - 4 in Width x 60 yd Length - 12 mil Thick - 222 4 X 60YD SILVER - 222 4 X 60YD SILVER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Silver Duct Tape - 4 in Width x 60 yd Length - 12 mil Thick - 222 4 X 60YD SILVER
222 4 X 60YD SILVER
Polyken Berry Plastics Silver Duct Tape - 4 in Width x 60 yd Length - 12 mil Thick - 222 4 X 60YD SILVER 222 4 X 60YD SILVER
Polyken Berry Plastics silver duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.

Polyken Berry Plastics silver duct tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant and flame retardant. This duct tape meets the following standards: PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 222 4 X 60YD SILVER
Product Name Polyken Berry Plastics Silver Duct Tape - 4 in Width x 60 yd Length - 12 mil Thick - 222 4 X 60YD SILVER
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Duct Tapes - 315702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details